Renesas Electronics Corporation Intelligent Digital Amplifier and Sound Processor D2-92683-QR

Description
The D2-926xx family of the DAE-3™ and DAE-3HT™ Digital Audio Engine™ devices are complete System-on Chip (SoC) multi-channel digital sound processors and Class-D amplifier controllers. The integrated DSP provides efficient and configurable audio signal path processing including equalization, dynamic range compression, mixing, and filtering that is completely configurable via the Audio Canvas™ III high level programming interface. The integrated PWM engine supports programmable and dynamic control of audio output, enabling a variety of multi-channel output configurations and output power capacity. Internal noise shaping, an embedded asynchronous sample rate converter, dynamic level-dependent timing, and high resolution operation supports power stage audio performances with SNR 110dB and THD+N 0.01%. The D2-926xx devices are provided in two package and feature configurations which include the 128-pin DAE-3, and the72-pin DAE-3HT. Both the DAE-3 and DAE-3HT provide identical performance and enable an extremely flexible platform for feature rich and cost-affordable quality audio solutions, which benefit from the addition of Class-D amplifiers and DSP audio processing. The 12 integrated digital PWM controllers can be used in a variety of multi-channel audio system configurations, supporting powered as well as line outputs. Fully protected amplifier control provides efficient and clean Class-D power output support.
Datasheet
Description
The D2-926xx family of the DAE-3™ and DAE-3HT™ Digital Audio Engine™ devices are complete System-on Chip (SoC) multi-channel digital sound processors and Class-D amplifier controllers. The integrated DSP provides efficient and configurable audio signal path processing including equalization, dynamic range compression, mixing, and filtering that is completely configurable via the Audio Canvas™ III high level programming interface. The integrated PWM engine supports programmable and dynamic control of audio output, enabling a variety of multi-channel output configurations and output power capacity. Internal noise shaping, an embedded asynchronous sample rate converter, dynamic level-dependent timing, and high resolution operation supports power stage audio performances with SNR 110dB and THD+N 0.01%. The D2-926xx devices are provided in two package and feature configurations which include the 128-pin DAE-3, and the72-pin DAE-3HT. Both the DAE-3 and DAE-3HT provide identical performance and enable an extremely flexible platform for feature rich and cost-affordable quality audio solutions, which benefit from the addition of Class-D amplifiers and DSP audio processing. The 12 integrated digital PWM controllers can be used in a variety of multi-channel audio system configurations, supporting powered as well as line outputs. Fully protected amplifier control provides efficient and clean Class-D power output support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Digital Amplifier and Sound Processor - D2-92683-QR - Renesas Electronics Corporation
Milpitas, CA, USA
Intelligent Digital Amplifier and Sound Processor
D2-92683-QR
Intelligent Digital Amplifier and Sound Processor D2-92683-QR
The D2-926xx family of the DAE-3™ and DAE-3HT™ Digital Audio Engine™ devices are complete System-on Chip (SoC) multi-channel digital sound processors and Class-D amplifier controllers. The integrated DSP provides efficient and configurable audio signal path processing including equalization, dynamic range compression, mixing, and filtering that is completely configurable via the Audio Canvas™ III high level programming interface. The integrated PWM engine supports programmable and dynamic control of audio output, enabling a variety of multi-channel output configurations and output power capacity. Internal noise shaping, an embedded asynchronous sample rate converter, dynamic level-dependent timing, and high resolution operation supports power stage audio performances with SNR 110dB and THD+N 0.01%. The D2-926xx devices are provided in two package and feature configurations which include the 128-pin DAE-3, and the72-pin DAE-3HT. Both the DAE-3 and DAE-3HT provide identical performance and enable an extremely flexible platform for feature rich and cost-affordable quality audio solutions, which benefit from the addition of Class-D amplifiers and DSP audio processing. The 12 integrated digital PWM controllers can be used in a variety of multi-channel audio system configurations, supporting powered as well as line outputs. Fully protected amplifier control provides efficient and clean Class-D power output support.

The D2-926xx family of the DAE-3™ and DAE-3HT™ Digital Audio Engine™ devices are complete System-on Chip (SoC) multi-channel digital sound processors and Class-D amplifier controllers.
The integrated DSP provides efficient and configurable audio signal path processing including equalization, dynamic range compression, mixing, and filtering that is completely configurable via the Audio Canvas™ III high level programming interface. The integrated PWM engine supports programmable and dynamic control of audio output, enabling a variety of multi-channel output configurations and output power capacity. Internal noise shaping, an embedded asynchronous sample rate converter, dynamic level-dependent timing, and high resolution operation supports power stage audio performances with SNR 110dB and THD+N 0.01%.
The D2-926xx devices are provided in two package and feature configurations which include the 128-pin DAE-3, and the72-pin DAE-3HT. Both the DAE-3 and DAE-3HT provide identical performance and enable an extremely flexible platform for feature rich and cost-affordable quality audio solutions, which benefit from the addition of Class-D amplifiers and DSP audio processing.
The 12 integrated digital PWM controllers can be used in a variety of multi-channel audio system configurations, supporting powered as well as line outputs. Fully protected amplifier control provides efficient and clean Class-D power output support.

Supplier's Site Datasheet
Audio Special Purpose - D2-92683-QR - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
D2-92683-QR
Audio Special Purpose D2-92683-QR
IC FULLY INTEG PROCESSOR 72QFN

IC FULLY INTEG PROCESSOR 72QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs
Product Number D2-92683-QR D2-92683-QR
Product Name Intelligent Digital Amplifier and Sound Processor Audio Special Purpose
Package/Case QFN72
Unlock Full Specs
to access all available technical data

Similar Products

Si32391 Analog Interface ProSLIC - Si32391 - Skyworks Solutions, Inc.
Specs
Input Signal Analog
Mounting Surface Mount (SMT)
Package/Case QFN48
View Details
Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details