Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD5008EI ISD5008EI

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921778-ISD5008EI Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-TSOP Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921778-ISD5008EI Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-TSOP Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD5008EI - 921778-ISD5008EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD5008EI
921778-ISD5008EI
Interface - Interface - Voice Record and Playback - ISD5008EI 921778-ISD5008EI
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921778-ISD5008EI Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-TSOP Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 921778-ISD5008EI
Series: ChipCorder®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-TSOP
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 733-ISD5008EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD5008EI
Interface Transceiver IC 733-ISD5008EI
IC VOICE REC/PLAY 8MIN 28TSOP Product overview: ISD5008EI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5008EI can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 8MIN 28TSOP Product overview: ISD5008EI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5008EI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Voice Record and Playback - ISD5008EI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD5008EI
Interface - Voice Record and Playback ISD5008EI
IC VOICE REC/PLAY 8MIN 28TSOP

IC VOICE REC/PLAY 8MIN 28TSOP

Supplier's Site Datasheet
Voice Record and Playback - ISD5008EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD5008EI
Voice Record and Playback ISD5008EI
Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-TSOP

Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 921778-ISD5008EI 733-ISD5008EI ISD5008EI ISD5008EI
Product Name Interface - Interface - Voice Record and Playback - ISD5008EI Interface Transceiver IC Interface - Voice Record and Playback Voice Record and Playback
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 28-TSOP 28-TSSOP (0.465", 11.80mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface - Sensor and Detector Interfaces - AD9804AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details