Nuvoton Technology Corp. America Interface Transceiver IC ISD5008E

Description
IC VOICE REC/PLAY 8MIN 28TSOP Product overview: ISD5008E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5008E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PLAY 8MIN 28TSOP Product overview: ISD5008E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5008E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 733-ISD5008E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD5008E
Interface Transceiver IC 733-ISD5008E
IC VOICE REC/PLAY 8MIN 28TSOP Product overview: ISD5008E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5008E can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 8MIN 28TSOP Product overview: ISD5008E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5008E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD5008E - 777277-ISD5008E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD5008E
777277-ISD5008E
Interface - Interface - Voice Record and Playback - ISD5008E 777277-ISD5008E
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777277-ISD5008E Series: ChipCorder Operating Temperature Range: 0°C ~ 70°C (TA) Features: Auto Mute, Automatic Gain Control, Volume Control Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, Analog Differential, PWM Speaker Output Interface: SPI Oscillator Type: Internal/External Part Status: Obsolete(EOL) Family Name: ISD5008 Duration: 4 ~ 8 Min Sampling Frequency: 4 ~ 8kHz Filter Pass Band: 1.7 ~ 3.4kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): ISD5008ETR; ISD5008EY; ISD5008EIR; ISD5008ED; Introduction Date: October 29, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777277-ISD5008E
Series: ChipCorder
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Auto Mute, Automatic Gain Control, Volume Control
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, Analog Differential, PWM Speaker Output
Interface: SPI
Oscillator Type: Internal/External
Part Status: Obsolete(EOL)
Family Name: ISD5008
Duration: 4 ~ 8 Min
Sampling Frequency: 4 ~ 8kHz
Filter Pass Band: 1.7 ~ 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): ISD5008ETR; ISD5008EY; ISD5008EIR; ISD5008ED;
Introduction Date: October 29, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voice Record and Playback - ISD5008E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD5008E
Voice Record and Playback ISD5008E
Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-TSOP

Voice Record/Playback IC Multiple Message 4 ~ 8 Min SPI 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD5008E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD5008E
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD5008E
IC VOICE REC/PLAY 8MIN 28TSOP

IC VOICE REC/PLAY 8MIN 28TSOP

Supplier's Site
Interface - Voice Record and Playback - ISD5008E - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD5008E
Interface - Voice Record and Playback ISD5008E
IC VOICE REC/PLAY 8MIN 28TSOP

IC VOICE REC/PLAY 8MIN 28TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD5008E 777277-ISD5008E ISD5008E ISD5008E ISD5008E
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD5008E Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details