IC VOICE REC/PLAY 10MIN 28DIP Product overview: ISD4004-10MPY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-10MPY can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777276-ISD4004-10MPY
Series: ChipCorder
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Auto Mute
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Family Name: ISD4004
Duration: 10 Min
Sampling Frequency: 6.4kHz
Filter Pass Band: 2.7kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): ISD4004-10MP; ISD4004-10MSY;
Introduction Date: August 18, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 10MIN 28DIP
IC VOICE REC/PLAY 10MIN 28DIP
Voice Record/Playback IC Multiple Message 10 Min SPI 28-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD4004-10MPY | 777276-ISD4004-10MPY | ISD4004-10MPY | ISD4004-10MPY | ISD4004-10MPY |
| Product Name | Interface Transceiver IC | Interface - Interface - Voice Record and Playback - ISD4004-10MPY | Interface - Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other | Other; 2.7 V ~ 3.3 V |