Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1189434-ISD4004-10MP
Mounting Style: Through Hole
Features: Auto Mute
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Duration: 10 Min
Sampling Frequency: 6.4kHz
Filter Pass Band: 2.7kHz
Messaging: Multiple
Categories: Integrated Circuits
Supplier Device Package: 28-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.3V
IC VOICE REC/PLAY 10MIN 28DIP Product overview: ISD4004-10MP from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-10MP can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 10 Min SPI 28-DIP
IC VOICE REC/PLAY 10MIN 28DIP
IC VOICE REC/PLAY 10MIN 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1189434-ISD4004-10MP | 733-ISD4004-10MP | ISD4004-10MP | ISD4004-10MP | ISD4004-10MP |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4004-10MP | Interface Transceiver IC | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 3.3V | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |