Nuvoton Technology Corp. America Interface Transceiver IC ISD4004-08MP

Description
IC VOICE REC/PLAY 8MIN 28DIP Product overview: ISD4004-08MP from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08MP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PLAY 8MIN 28DIP Product overview: ISD4004-08MP from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08MP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
733-ISD4004-08MP
Interface Transceiver IC 733-ISD4004-08MP
IC VOICE REC/PLAY 8MIN 28DIP Product overview: ISD4004-08MP from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08MP can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 8MIN 28DIP Product overview: ISD4004-08MP from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08MP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD4004-08MP - 1189431-ISD4004-08MP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4004-08MP
1189431-ISD4004-08MP
Interface - Interface - Voice Record and Playback - ISD4004-08MP 1189431-ISD4004-08MP
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189431-ISD4004-08MP Mounting Style: Through Hole Features: Auto Mute Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Duration: 8 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Supplier Device Package: 28-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.winbond.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.3V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1189431-ISD4004-08MP
Mounting Style: Through Hole
Features: Auto Mute
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Duration: 8 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Supplier Device Package: 28-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.3V

Buy Now
Interface - Voice Record and Playback - ISD4004-08MP - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4004-08MP
Interface - Voice Record and Playback ISD4004-08MP
IC VOICE REC/PLAY 8MIN 28DIP

IC VOICE REC/PLAY 8MIN 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4004-08MP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4004-08MP
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4004-08MP
IC VOICE REC/PLAY 8MIN 28DIP

IC VOICE REC/PLAY 8MIN 28DIP

Supplier's Site
Voice Record and Playback - ISD4004-08MP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4004-08MP
Voice Record and Playback ISD4004-08MP
Voice Record/Playback IC Multiple Message 8 Min SPI 28-DIP

Voice Record/Playback IC Multiple Message 8 Min SPI 28-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD4004-08MP 1189431-ISD4004-08MP ISD4004-08MP ISD4004-08MP ISD4004-08MP
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD4004-08MP Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7V ~ 3.3V Other Other; 2.7 V ~ 3.3 V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details