Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 127374-ISD4004-08MED
Features: Auto Mute
Mounting: SMD (SMT)
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Oscillator Type: Internal/External
Duration: 8 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC VOICE REC/PLAY 8MIN EX 28TSOP Product overview: ISD4004-08MED from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08MED can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 8 Min SPI 28-TSOP
IC VOICE REC/PLAY 8MIN 28TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 127374-ISD4004-08MED | 733-ISD4004-08MED | ISD4004-08MED | ISD4004-08MED |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4004-08MED | Interface Transceiver IC | Voice Record and Playback | Interface - Voice Record and Playback |
| Supply Voltage | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Package Type | SOP; 28-TSOP | 28-TSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |