Nuvoton Technology Corp. America Interface Transceiver IC ISD4004-08ME

Description
IC VOICE REC/PLAY 8MIN 28-TSOP Product overview: ISD4004-08ME from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08ME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PLAY 8MIN 28-TSOP Product overview: ISD4004-08ME from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08ME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 733-ISD4004-08ME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD4004-08ME
Interface Transceiver IC 733-ISD4004-08ME
IC VOICE REC/PLAY 8MIN 28-TSOP Product overview: ISD4004-08ME from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08ME can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 8MIN 28-TSOP Product overview: ISD4004-08ME from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08ME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD4004-08ME - 1048158-ISD4004-08ME - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4004-08ME
1048158-ISD4004-08ME
Interface - Interface - Voice Record and Playback - ISD4004-08ME 1048158-ISD4004-08ME
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1048158-ISD4004-08ME Features: Auto Mute Mounting: SMD (SMT) Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 8 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1048158-ISD4004-08ME
Features: Auto Mute
Mounting: SMD (SMT)
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Oscillator Type: Internal/External
Duration: 8 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4004-08ME - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4004-08ME
Interface - Voice Record and Playback ISD4004-08ME
IC VOICE REC/PLAY 8MIN 28TSOP

IC VOICE REC/PLAY 8MIN 28TSOP

Supplier's Site Datasheet
Voice Record and Playback - ISD4004-08ME - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4004-08ME
Voice Record and Playback ISD4004-08ME
Voice Record/Playback IC Multiple Message 8 Min SPI 28-TSOP

Voice Record/Playback IC Multiple Message 8 Min SPI 28-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD4004-08ME 1048158-ISD4004-08ME ISD4004-08ME ISD4004-08ME
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD4004-08ME Interface - Voice Record and Playback Voice Record and Playback
Device Type Transceiver Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 28-TSOP SOP; 28-TSOP SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6993FX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers