Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 875532-ISD4003-08MP
Series: ChipCorder®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Voice Record/Playback IC Multiple Message 8 Min SPI 28-DIP
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VOICE REC/PLAY 8MIN 28DIP Product overview: ISD4003-08MP from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-08MP can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 8MIN 28DIP
Voice Record/Playback IC Multiple Message 8 Min SPI 28-DIP
IC VOICE REC/PLAY 8MIN 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 875532-ISD4003-08MP | 733-ISD4003-08MP | ISD4003-08MP | ISD4003-08MP | ISD4003-08MP |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4003-08MP | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Voice Record and Playback | Interface - Voice Record and Playback |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 28-DIP | 28-DIP (0.600", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | ||
| Device Type | Transceiver | Sensor Interface | Sensor Interface |