IC VOICE REC/PLAY 8MIN 28TSOP Product overview: ISD4003-08MED from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-08MED can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 921774-ISD4003-08MED
Series: ChipCorder®
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Voice Record/Playback IC Multiple Message 8 Min SPI 28-TSOP
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VOICE REC/PLAY 8MIN 28TSOP
Voice Record/Playback IC Multiple Message 8 Min SPI 28-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD4003-08MED | 921774-ISD4003-08MED | ISD4003-08MED | ISD4003-08MED |
| Product Name | Interface Transceiver IC | Interface - Interface - Voice Record and Playback - ISD4003-08MED | Interface - Voice Record and Playback | Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Package Type | 28-TSSOP (0.465", 11.80mm Width) | SOP; SSOP; 28-TSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |