The ISD4003-08ME is a single-chip voice record and playback device designed for applications requiring up to 8 minutes of audio messaging. It operates on a 3-volt supply and features low power consumption, with typical operating currents of 15 mA during playback and 25 mA during recording, and a standby current of just 1 µA. The device utilizes a CMOS architecture that includes an on-chip oscillator, anti-aliasing and smoothing filters, an audio amplifier, and a high-density multilevel Flash memory array for non-volatile message storage.
This product supports high-quality audio reproduction and incorporates an AutoMute feature to reduce background noise. It is fully addressable and can handle multiple messages without the need for algorithm development, making it suitable for integration into microprocessor or microcontroller-base
IC VOICE REC/PLAY 8MIN 28TSOP
Voice Record/Playback IC Multiple Message 8 Min SPI 28-TSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISD4003-08ME | ISD4003-08ME |
| Product Name | Interface - Voice Record and Playback | Voice Record and Playback |
| Technology | SPI; SPI | SPI; SPI |
| Device Type | Sensor Interface | |
| Features | RoHS |