IC VOICE REC/PLAY 6MIN 28SOIC
Voice Record/Playback IC Multiple Message 6 Min SPI 28-SOIC
IC VOICE REC/PLAY 6MIN 28SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISD4003-06MSY | ISD4003-06MSY | ISD4003-06MSY |
| Product Name | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Voice Record and Playback | Interface - Voice Record and Playback |
| Device Type | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other | Other; 2.7 V ~ 3.3 V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |