Nuvoton Technology Corp. America Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4003-05MSY

Description
Win Source Part Number: 1348471-ISD4003-05MS Y Category: Integrated Circuits (ICs) - Interface - Voice Record and Playback Series: ChipCorder® Features: Auto Mute Package: Tube Standard Package: 25 Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Duration: 5 Min Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Voltage - Supply: 2.7 V ~ 3.3 V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Base Product Number: ISD4003
Request a Quote Datasheet
Description
Win Source Part Number: 1348471-ISD4003-05MS Y Category: Integrated Circuits (ICs) - Interface - Voice Record and Playback Series: ChipCorder® Features: Auto Mute Package: Tube Standard Package: 25 Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Duration: 5 Min Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Voltage - Supply: 2.7 V ~ 3.3 V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Base Product Number: ISD4003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Voice Record and Playback - 1348471-ISD4003-05MSY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Voice Record and Playback
1348471-ISD4003-05MSY
Integrated Circuits (ICs) - Interface - Voice Record and Playback 1348471-ISD4003-05MSY
Win Source Part Number: 1348471-ISD4003-05MS Y Category: Integrated Circuits (ICs) - Interface - Voice Record and Playback Series: ChipCorder® Features: Auto Mute Package: Tube Standard Package: 25 Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Duration: 5 Min Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Voltage - Supply: 2.7 V ~ 3.3 V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Base Product Number: ISD4003

Win Source Part Number: 1348471-ISD4003-05MSY
Category: Integrated Circuits (ICs) - Interface - Voice Record and Playback
Series: ChipCorder®
Features: Auto Mute
Package: Tube
Standard Package: 25
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Duration: 5 Min
Sampling Frequency: 6.4kHz
Filter Pass Band: 2.7kHz
Messaging: Multiple
Voltage - Supply: 2.7 V ~ 3.3 V
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nuvoton Technology Corporation
Base Product Number: ISD4003

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD4003-05MSY
Interface Transceiver IC 733-ISD4003-05MSY
IC VOICE REC/PLAY 5MIN 28SOIC Product overview: ISD4003-05MSY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-05MSY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 5MIN 28SOIC Product overview: ISD4003-05MSY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-05MSY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Voice Record and Playback - ISD4003-05MSY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4003-05MSY
Interface - Voice Record and Playback ISD4003-05MSY
IC VOICE REC/PLAY 5MIN 28SOIC

IC VOICE REC/PLAY 5MIN 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4003-05MSY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4003-05MSY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4003-05MSY
IC VOICE REC/PLAY 5MIN 28SOIC

IC VOICE REC/PLAY 5MIN 28SOIC

Supplier's Site
Voice Record and Playback - ISD4003-05MSY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4003-05MSY
Voice Record and Playback ISD4003-05MSY
Voice Record/Playback IC Multiple Message 5 Min SPI 28-SOIC

Voice Record/Playback IC Multiple Message 5 Min SPI 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1348471-ISD4003-05MSY 733-ISD4003-05MSY ISD4003-05MSY ISD4003-05MSY ISD4003-05MSY
Product Name Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface Transceiver IC Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other Other; 2.7 V ~ 3.3 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1897644 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370819-CD74HCT4052M - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers