The ISD4003-04MED is a single-chip voice record and playback device from Quarktwin Technology Ltd., designed for applications requiring 4 minutes of audio messaging. It operates on a 3-volt supply and features low power consumption, with typical operating currents of 15 mA during playback and 25 mA during recording, and a standby current of just 1 µA. The device utilizes multilevel Flash memory for non-volatile message storage, allowing for 100,000 record cycles and a message retention period of up to 100 years.
This product includes an on-chip oscillator, anti-aliasing and smoothing filters, and an AutoMute feature for background noise attenuation. It supports communication through a Serial Peripheral Interface (SPI) or Microwire Serial Interface, making it suitable for integration into microcontroller-base
Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP
IC VOICE REC/PLAY 4MIN 28TSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISD4003-04MED | ISD4003-04MED |
| Product Name | Voice Record and Playback | Interface - Voice Record and Playback |
| Technology | SPI; SPI | SPI; SPI |
| Features | RoHS | |
| Supply Voltage | Other; 2.7 V ~ 3.3 V |