Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 738858-ISD4003-04ME
Mounting Style: SMD
Features: Auto Mute
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Duration: 4 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Supplier Device Package: 28-TSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-TSSOP (0.465", 11.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 234
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.3V
Single-Chip Voice Record/Playback Devices 4-, 5-, 6-, and 8-Minute Durations | IC VOICE REC/PLAY 4MIN 28-TSOP Product overview: ISD4003-04ME from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-04ME can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP
IC VOICE REC/PLAY 4MIN 28TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 738858-ISD4003-04ME | 733-ISD4003-04ME | ISD4003-04ME | ISD4003-04ME |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4003-04ME | Interface Transceiver IC | Voice Record and Playback | Interface - Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 3.3V | Other; 2.7 V ~ 3.3 V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |