Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD4002-240SYIR ISD4002-240SYIR

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777272-ISD4002-240SY IR Series: ChipCorder Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Mute Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Family Name: ISD4002 Duration: 4 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777272-ISD4002-240SY IR Series: ChipCorder Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Mute Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Family Name: ISD4002 Duration: 4 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD4002-240SYIR - 777272-ISD4002-240SYIR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4002-240SYIR
777272-ISD4002-240SYIR
Interface - Interface - Voice Record and Playback - ISD4002-240SYIR 777272-ISD4002-240SYIR
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777272-ISD4002-240SY IR Series: ChipCorder Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Mute Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Family Name: ISD4002 Duration: 4 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777272-ISD4002-240SYIR
Series: ChipCorder
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto Mute
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Family Name: ISD4002
Duration: 4 Min
Sampling Frequency: 4kHz
Filter Pass Band: 1.7kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Introduction Date: October 27, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD4002-240SYIR
Interface Transceiver IC 733-ISD4002-240SYIR
IC VOICE REC/PLAY 4MIN 28SOIC Product overview: ISD4002-240SYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240SYIR can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 4MIN 28SOIC Product overview: ISD4002-240SYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240SYIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voice Record and Playback - ISD4002-240SYIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4002-240SYIR
Voice Record and Playback ISD4002-240SYIR
Voice Record/Playback IC Multiple Message 4 Min SPI 28-SOIC

Voice Record/Playback IC Multiple Message 4 Min SPI 28-SOIC

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4002-240SYIR - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4002-240SYIR
Interface - Voice Record and Playback ISD4002-240SYIR
IC VOICE REC/PLAY 4MIN 28SOIC

IC VOICE REC/PLAY 4MIN 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4002-240SYIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4002-240SYIR
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4002-240SYIR
IC VOICE REC/PLAY 4MIN 28SOIC

IC VOICE REC/PLAY 4MIN 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 777272-ISD4002-240SYIR 733-ISD4002-240SYIR ISD4002-240SYIR ISD4002-240SYIR ISD4002-240SYIR
Product Name Interface - Interface - Voice Record and Playback - ISD4002-240SYIR Interface Transceiver IC Voice Record and Playback Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data