Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD4002-240EYIR ISD4002-240EYIR

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 132740-ISD4002-240EY IR Features: Auto Mute Mounting: SMD (SMT) Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 4 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 132740-ISD4002-240EY IR Features: Auto Mute Mounting: SMD (SMT) Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 4 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISD4002-240EYIR from Quarktwin Technology Ltd. is a single-chip voice record and playback solution designed for applications requiring 2 to 4 minutes of audio messaging. It operates on a single 3-volt supply and features low power consumption, with typical playback current at 15 mA and recording current at 25 mA. The device includes an on-chip oscillator, anti-aliasing and smoothing filters, an audio amplifier, and a high-density multilevel Flash memory array for natural voice reproduction. This product supports a Serial Peripheral Interface (SPI) or Microwire Serial Interface for control, allowing for a reduced pin count and easy integration into microcontroller-based systems. It offers non-volatile message storage with a typical retention of 100 years and can endure up to 100,000 record cycles. The AutoMute feature helps to reduce background noise during playback. The ISD4002-240EYIR is available in various packaging options, including die, PDIP, and SOIC, and operates within a temperature range of 0°C to +70°C for commercial units and -40°C to +85°C for industrial units.

Datasheet Summary
Powered by GS/AI

The ISD4002-240EYIR from Quarktwin Technology Ltd. is a single-chip voice record and playback solution designed for applications requiring 2 to 4 minutes of audio messaging. It operates on a single 3-volt supply and features low power consumption, with typical playback current at 15 mA and recording current at 25 mA. The device includes an on-chip oscillator, anti-aliasing and smoothing filters, an audio amplifier, and a high-density multilevel Flash memory array for natural voice reproduction. This product supports a Serial Peripheral Interface (SPI) or Microwire Serial Interface for control, allowing for a reduced pin count and easy integration into microcontroller-based systems. It offers non-volatile message storage with a typical retention of 100 years and can endure up to 100,000 record cycles. The AutoMute feature helps to reduce background noise during playback. The ISD4002-240EYIR is available in various packaging options, including die, PDIP, and SOIC, and operates within a temperature range of 0°C to +70°C for commercial units and -40°C to +85°C for industrial units.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD4002-240EYIR - 132740-ISD4002-240EYIR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4002-240EYIR
132740-ISD4002-240EYIR
Interface - Interface - Voice Record and Playback - ISD4002-240EYIR 132740-ISD4002-240EYIR
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 132740-ISD4002-240EY IR Features: Auto Mute Mounting: SMD (SMT) Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 4 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 132740-ISD4002-240EYIR
Features: Auto Mute
Mounting: SMD (SMT)
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Oscillator Type: Internal/External
Duration: 4 Min
Sampling Frequency: 4kHz
Filter Pass Band: 1.7kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 733-ISD4002-240EYIR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD4002-240EYIR
Interface Transceiver IC 733-ISD4002-240EYIR
IC VOICE REC/PLAY 240SEC 28-TSOP Product overview: ISD4002-240EYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240EYIR can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 240SEC 28-TSOP Product overview: ISD4002-240EYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240EYIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Voice Record and Playback - ISD4002-240EYIR - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4002-240EYIR
Interface - Voice Record and Playback ISD4002-240EYIR
IC VOICE REC/PLAY 4MIN 28TSOP

IC VOICE REC/PLAY 4MIN 28TSOP

Supplier's Site Datasheet
Voice Record and Playback - ISD4002-240EYIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4002-240EYIR
Voice Record and Playback ISD4002-240EYIR
Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP

Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 132740-ISD4002-240EYIR 733-ISD4002-240EYIR ISD4002-240EYIR ISD4002-240EYIR
Product Name Interface - Interface - Voice Record and Playback - ISD4002-240EYIR Interface Transceiver IC Interface - Voice Record and Playback Voice Record and Playback
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 28-TSOP 28-TSOP SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details