Nuvoton Technology Corp. America Interface Transceiver IC ISD4002-240EI

Description
IC VOICE REC/PL 240SEC IN 28TSOP Product overview: ISD4002-240EI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240EI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PL 240SEC IN 28TSOP Product overview: ISD4002-240EI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240EI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 733-ISD4002-240EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD4002-240EI
Interface Transceiver IC 733-ISD4002-240EI
IC VOICE REC/PL 240SEC IN 28TSOP Product overview: ISD4002-240EI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240EI can be used for catalog matching and distributor lookup.

IC VOICE REC/PL 240SEC IN 28TSOP Product overview: ISD4002-240EI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240EI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD4002-240EI - 107362-ISD4002-240EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4002-240EI
107362-ISD4002-240EI
Interface - Interface - Voice Record and Playback - ISD4002-240EI 107362-ISD4002-240EI
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 107362-ISD4002-240EI Features: Auto Mute Mounting: SMD (SMT) Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 4 Min Sampling Frequency: 4kHz Filter Pass Band: 1.7kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 107362-ISD4002-240EI
Features: Auto Mute
Mounting: SMD (SMT)
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Oscillator Type: Internal/External
Duration: 4 Min
Sampling Frequency: 4kHz
Filter Pass Band: 1.7kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4002-240EI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4002-240EI
Interface - Voice Record and Playback ISD4002-240EI
IC VOICE REC/PLAY 4MIN 28TSOP

IC VOICE REC/PLAY 4MIN 28TSOP

Supplier's Site Datasheet
Voice Record and Playback - ISD4002-240EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4002-240EI
Voice Record and Playback ISD4002-240EI
Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP

Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD4002-240EI 107362-ISD4002-240EI ISD4002-240EI ISD4002-240EI
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD4002-240EI Interface - Voice Record and Playback Voice Record and Playback
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 28-TSOP SOP; 28-TSOP SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914991P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details