Nuvoton Technology Corp. America Interface Transceiver IC ISD4002-240E

Description
IC VOICE REC/PLAY 4MIN 28TSOP Product overview: ISD4002-240E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PLAY 4MIN 28TSOP Product overview: ISD4002-240E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 733-ISD4002-240E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD4002-240E
Interface Transceiver IC 733-ISD4002-240E
IC VOICE REC/PLAY 4MIN 28TSOP Product overview: ISD4002-240E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240E can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 4MIN 28TSOP Product overview: ISD4002-240E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-240E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD4002-240E - 921769-ISD4002-240E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4002-240E
921769-ISD4002-240E
Interface - Interface - Voice Record and Playback - ISD4002-240E 921769-ISD4002-240E
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921769-ISD4002-240E Series: ChipCorder® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 921769-ISD4002-240E
Series: ChipCorder®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voice Record and Playback - ISD4002-240E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4002-240E
Voice Record and Playback ISD4002-240E
Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP

Voice Record/Playback IC Multiple Message 4 Min SPI 28-TSOP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4002-240E - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4002-240E
Interface - Voice Record and Playback ISD4002-240E
IC VOICE REC/PLAY 4MIN 28TSOP

IC VOICE REC/PLAY 4MIN 28TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD4002-240E 921769-ISD4002-240E ISD4002-240E ISD4002-240E
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD4002-240E Voice Record and Playback Interface - Voice Record and Playback
Device Type Transceiver Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 28-TSSOP (0.465", 11.80mm Width) SOP; SSOP; 28-TSOP SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details