Nuvoton Technology Corp. America Interface Transceiver IC ISD4002-180P

Description
IC VOICE REC/PLAY 3MIN 28DIP Product overview: ISD4002-180P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PLAY 3MIN 28DIP Product overview: ISD4002-180P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
733-ISD4002-180P
Interface Transceiver IC 733-ISD4002-180P
IC VOICE REC/PLAY 3MIN 28DIP Product overview: ISD4002-180P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180P can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 3MIN 28DIP Product overview: ISD4002-180P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD4002-180P - 813254-ISD4002-180P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4002-180P
813254-ISD4002-180P
Interface - Interface - Voice Record and Playback - ISD4002-180P 813254-ISD4002-180P
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 813254-ISD4002-180P Mounting Style: Through Hole Features: Auto Mute Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Part Status: Obsolete (End Of Life) Duration: 3 Min Sampling Frequency: 5.3kHz Filter Pass Band: 2.3kHz Messaging: Multiple Supplier Device Package: 28-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: Not Applicable Supply Voltage (V): 2.7V ~ 3.3V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 813254-ISD4002-180P
Mounting Style: Through Hole
Features: Auto Mute
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Part Status: Obsolete (End Of Life)
Duration: 3 Min
Sampling Frequency: 5.3kHz
Filter Pass Band: 2.3kHz
Messaging: Multiple
Supplier Device Package: 28-DIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-DIP (0.600", 15.24mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: Not Applicable
Supply Voltage (V): 2.7V ~ 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4002-180P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4002-180P
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4002-180P
IC VOICE REC/PLAY 3MIN 28DIP

IC VOICE REC/PLAY 3MIN 28DIP

Supplier's Site
Interface - Voice Record and Playback - ISD4002-180P - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4002-180P
Interface - Voice Record and Playback ISD4002-180P
IC VOICE REC/PLAY 3MIN 28DIP

IC VOICE REC/PLAY 3MIN 28DIP

Supplier's Site Datasheet
Voice Record and Playback - ISD4002-180P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4002-180P
Voice Record and Playback ISD4002-180P
Voice Record/Playback IC Multiple Message 3 Min SPI 28-DIP

Voice Record/Playback IC Multiple Message 3 Min SPI 28-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD4002-180P 813254-ISD4002-180P ISD4002-180P ISD4002-180P ISD4002-180P
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD4002-180P Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback Voice Record and Playback
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7V ~ 3.3V Other Other; 2.7 V ~ 3.3 V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Inverter - 74AHCT1G04GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers