Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD4002-180ED ISD4002-180ED

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 130286-ISD4002-180ED Features: Auto Mute Mounting: SMD (SMT) Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 3 Min Sampling Frequency: 5.3kHz Filter Pass Band: 2.3kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 130286-ISD4002-180ED Features: Auto Mute Mounting: SMD (SMT) Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 3 Min Sampling Frequency: 5.3kHz Filter Pass Band: 2.3kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD4002-180ED - 130286-ISD4002-180ED - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4002-180ED
130286-ISD4002-180ED
Interface - Interface - Voice Record and Playback - ISD4002-180ED 130286-ISD4002-180ED
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 130286-ISD4002-180ED Features: Auto Mute Mounting: SMD (SMT) Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 3 Min Sampling Frequency: 5.3kHz Filter Pass Band: 2.3kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 130286-ISD4002-180ED
Features: Auto Mute
Mounting: SMD (SMT)
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Oscillator Type: Internal/External
Duration: 3 Min
Sampling Frequency: 5.3kHz
Filter Pass Band: 2.3kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 733-ISD4002-180ED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD4002-180ED
Interface Transceiver IC 733-ISD4002-180ED
IC VOICE REC/PL 180SEC EX 28TSOP Product overview: ISD4002-180ED from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180ED can be used for catalog matching and distributor lookup.

IC VOICE REC/PL 180SEC EX 28TSOP Product overview: ISD4002-180ED from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180ED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voice Record and Playback - ISD4002-180ED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4002-180ED
Voice Record and Playback ISD4002-180ED
Voice Record/Playback IC Multiple Message 3 Min SPI 28-TSOP

Voice Record/Playback IC Multiple Message 3 Min SPI 28-TSOP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4002-180ED - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4002-180ED
Interface - Voice Record and Playback ISD4002-180ED
IC VOICE REC/PLAY 3MIN 28TSOP

IC VOICE REC/PLAY 3MIN 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 130286-ISD4002-180ED 733-ISD4002-180ED ISD4002-180ED ISD4002-180ED
Product Name Interface - Interface - Voice Record and Playback - ISD4002-180ED Interface Transceiver IC Voice Record and Playback Interface - Voice Record and Playback
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package Type SOP; 28-TSOP 28-TSOP SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CY7C63833-LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers