Nuvoton Technology Corp. America Interface Transceiver IC ISD4002-180E

Description
IC VOICE REC/PLAY 180SEC 28-TSOP / 180s Voice Record and Playback 28-Pin TSOP-I Product overview: ISD4002-180E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PLAY 180SEC 28-TSOP / 180s Voice Record and Playback 28-Pin TSOP-I Product overview: ISD4002-180E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 733-ISD4002-180E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
733-ISD4002-180E
Interface Transceiver IC 733-ISD4002-180E
IC VOICE REC/PLAY 180SEC 28-TSOP / 180s Voice Record and Playback 28-Pin TSOP-I Product overview: ISD4002-180E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180E can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 180SEC 28-TSOP / 180s Voice Record and Playback 28-Pin TSOP-I Product overview: ISD4002-180E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-180E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD4002-180E - 777269-ISD4002-180E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4002-180E
777269-ISD4002-180E
Interface - Interface - Voice Record and Playback - ISD4002-180E 777269-ISD4002-180E
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777269-ISD4002-180E Series: ChipCorder Operating Temperature Range: 0°C ~ 70°C (TA) Features: Auto Mute Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Part Status: Obsolete(EOL) Family Name: ISD4002 Duration: 3 Min Sampling Frequency: 5.3kHz Filter Pass Band: 2.3kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): ISD4002-180ETR; ISD4002-180EY; ISD4002180EYTR; ISD4002-180EI; Introduction Date: August 10, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777269-ISD4002-180E
Series: ChipCorder
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Auto Mute
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Part Status: Obsolete(EOL)
Family Name: ISD4002
Duration: 3 Min
Sampling Frequency: 5.3kHz
Filter Pass Band: 2.3kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): ISD4002-180ETR; ISD4002-180EY; ISD4002180EYTR; ISD4002-180EI;
Introduction Date: August 10, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voice Record and Playback - ISD4002-180E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4002-180E
Voice Record and Playback ISD4002-180E
Voice Record/Playback IC Multiple Message 3 Min SPI 28-TSOP

Voice Record/Playback IC Multiple Message 3 Min SPI 28-TSOP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4002-180E - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4002-180E
Interface - Voice Record and Playback ISD4002-180E
IC VOICE REC/PLAY 3MIN 28TSOP

IC VOICE REC/PLAY 3MIN 28TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD4002-180E 777269-ISD4002-180E ISD4002-180E ISD4002-180E
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD4002-180E Voice Record and Playback Interface - Voice Record and Playback
Device Type Transceiver Sensor Interface Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 28-TSSOP (0.465", 11.80mm Width) SSOP SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3209-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - BTS70802EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details