Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777268-ISD4002-150PY
Series: ChipCorder
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Auto Mute
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Family Name: ISD4002
Duration: 150 Sec
Sampling Frequency: 6.4kHz
Filter Pass Band: 2.7kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): ISD4002-150P; ISD4002-150SY;
Introduction Date: August 10, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 150SEC 28DIP Product overview: ISD4002-150PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-150PY can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 150 Sec SPI 28-DIP
IC VOICE REC/PLAY 150SEC 28DIP
IC VOICE REC/PLAY 150SEC 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 777268-ISD4002-150PY | 733-ISD4002-150PY | ISD4002-150PY | ISD4002-150PY | ISD4002-150PY |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4002-150PY | Interface Transceiver IC | Voice Record and Playback | Interface - Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |