IC VOICE REC/PLAY 2MIN 28SOIC Product overview: ISD4002-120SYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-120SYI can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 921761-ISD4002-120SY
Series: ChipCorder®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voice Record/Playback IC Multiple Message 2 Min SPI 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Oscillator Type: Internal/External
Family Name: ISD4002
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Voice Record/Playback IC Multiple Message 2 Min SPI 28-SOIC
IC VOICE REC/PLAY 2MIN 28SOIC
IC VOICE REC/PLAY 2MIN 28SOIC
IC VOICE REC/PLAY 2MIN 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD4002-120SYI | 921761-ISD4002-120SYI | ISD4002-120SYI | ISD4002-120SYI | ISD4002-120SYI | ISD4002-120SYI |
| Product Name | Interface Transceiver IC | Interface - Interface - Voice Record and Playback - ISD4002-120SYI | Voice Record and Playback | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |