Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD4002-120PY ISD4002-120PY

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205551-ISD4002-120PY Features: Auto Mute Mounting: Through Hole Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Family Name: ISD4002 Duration: 2 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): ISD4002-120P; ISD4002-120SY; Introduction Date: August 10, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205551-ISD4002-120PY Features: Auto Mute Mounting: Through Hole Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Family Name: ISD4002 Duration: 2 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): ISD4002-120P; ISD4002-120SY; Introduction Date: August 10, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD4002-120PY - 205551-ISD4002-120PY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4002-120PY
205551-ISD4002-120PY
Interface - Interface - Voice Record and Playback - ISD4002-120PY 205551-ISD4002-120PY
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205551-ISD4002-120PY Features: Auto Mute Mounting: Through Hole Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Family Name: ISD4002 Duration: 2 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): ISD4002-120P; ISD4002-120SY; Introduction Date: August 10, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 205551-ISD4002-120PY
Features: Auto Mute
Mounting: Through Hole
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Oscillator Type: Internal/External
Family Name: ISD4002
Duration: 2 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-DIP
Supply Voltage - Operating: 2.7 V to 3.3 V
Alternative Parts (Cross-Reference): ISD4002-120P; ISD4002-120SY;
Introduction Date: August 10, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD4002-120PY
Interface Transceiver IC 733-ISD4002-120PY
IC VOICE REC/PLAY 2MIN 28DIP Product overview: ISD4002-120PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-120PY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 2MIN 28DIP Product overview: ISD4002-120PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-120PY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4002-120PY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4002-120PY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4002-120PY
IC VOICE REC/PLAY 2MIN 28DIP

IC VOICE REC/PLAY 2MIN 28DIP

Supplier's Site
Voice Record and Playback - ISD4002-120PY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4002-120PY
Voice Record and Playback ISD4002-120PY
Voice Record/Playback IC Multiple Message 2 Min SPI 28-DIP

Voice Record/Playback IC Multiple Message 2 Min SPI 28-DIP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4002-120PY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4002-120PY
Interface - Voice Record and Playback ISD4002-120PY
IC VOICE REC/PLAY 2MIN 28DIP

IC VOICE REC/PLAY 2MIN 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 205551-ISD4002-120PY 733-ISD4002-120PY ISD4002-120PY ISD4002-120PY ISD4002-120PY
Product Name Interface - Interface - Voice Record and Playback - ISD4002-120PY Interface Transceiver IC Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback Interface - Voice Record and Playback
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other Other; 2.7 V ~ 3.3 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-DIP Bulk DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details