Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777265-ISD4002-120E
Series: ChipCorder
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Auto Mute
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Part Status: Obsolete(EOL)
Family Name: ISD4002
Duration: 2 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): ISD4002-120ETR; ISD4002-120EY; ISD4002120EYTR; ISD4002-120EYI;
Introduction Date: August 10, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 2MIN 28TSOP Product overview: ISD4002-120E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-120E can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 2MIN 28TSOP
Voice Record/Playback IC Multiple Message 2 Min SPI 28-TSOP
IC VOICE REC/PLAY 2MIN 28TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 777265-ISD4002-120E | 733-ISD4002-120E | ISD4002-120E | ISD4002-120E | ISD4002-120E |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4002-120E | Interface Transceiver IC | Interface - Voice Record and Playback | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |