Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 138847-ISD3800FYI
Features: Volume Control
Mounting: SMD (SMT)
Input Signal: Analog - Single Ended, I2S
Output Signal: Analog - Single Ended, Bridge Tied Load (BTL), PWM Speaker Output
Family Name: ISD3800
Duration: 64 Min
Sampling Frequency: 4 to 32kHz
Messaging: Single
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.5 V
Introduction Date: October 08, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 64MIN 48LQFP Product overview: ISD3800FYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD3800FYI can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 64MIN 48LQFP
IC VOICE REC/PLAY 64MIN 48LQFP
Voice Record/Playback IC Single Message 64 Min SPI 48-LQFP (7x7)
IC VOICE REC/PLAY 64MIN 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 138847-ISD3800FYI | 733-ISD3800FYI | ISD3800FYI | ISD3800FYI | ISD3800FYI | ISD3800FYI |
| Product Name | Interface - Interface - Voice Record and Playback - ISD3800FYI | Interface Transceiver IC | Interface - Voice Record and Playback | Voice Record and Playback | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 2.7 V ~ 5.5 V | Other; 2.7 V ~ 5.5 V | Other; 2.7 V ~ 5.5 V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; 48-LQFP (7x7) | Tray | QFP; 48-LQFP | QFP; LQFP; 48-LQFP | QFP |