Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 017891-ISD2560S
Features: Automatic Gain Control
Mounting: SMD (SMT)
Input Signal: Analog - Single Ended, Microphone
Output Signal: PWM Speaker Output
Oscillator Type: Internal/External
Duration: 1 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 1MIN 28SOIC Product overview: ISD2560S from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2560S can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 1MIN 28SOIC
IC VOICE REC/PLAY 1MIN 28SOIC
Voice Record/Playback IC Multiple Message 1 Min Pushbutton 28-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 017891-ISD2560S | 733-ISD2560S | ISD2560S | ISD2560S | ISD2560S |
| Product Name | Interface - Interface - Voice Record and Playback - ISD2560S | Interface Transceiver IC | Interface - Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Voice Record and Playback |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5 V ~ 5.5 V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; 28-SOIC | 28-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |