IC VOICE REC/PLAY 1MIN 28DIP Product overview: ISD2560PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2560PY can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777262-ISD2560PY
Series: ChipCorder
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Automatic Gain Control
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input Signal: Analog - Single Ended, Microphone
Output Signal: PWM Speaker Output
Interface: Pushbutton
Oscillator Type: Internal/External
Part Status: Obsolete(EOL)
Family Name: ISD2560
Duration: 1 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): ISD2560P; ISD2560SY;
Introduction Date: May 21, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Voice Record/Playback IC Multiple Message 1 Min Pushbutton 28-DIP
IC VOICE REC/PLAY 1MIN 28DIP
IC VOICE REC/PLAY 1MIN 28DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD2560PY | 777262-ISD2560PY | ISD2560PY | ISD2560PY | ISD2560PY |
| Product Name | Interface Transceiver IC | Interface - Interface - Voice Record and Playback - ISD2560PY | Voice Record and Playback | Interface - Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5 V ~ 5.5 V | Other; 4.5 V ~ 5.5 V | Other | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |