IC VOICE REC/PLAY 1MIN 28TSOP Product overview: ISD2560E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2560E can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 144546-ISD2560E
Features: Automatic Gain Control
Mounting: SMD (SMT)
Input Signal: Analog - Single Ended, Microphone
Output Signal: PWM Speaker Output
Oscillator Type: Internal/External
Duration: 1 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 1MIN 28TSOP
Voice Record/Playback IC Multiple Message 1 Min Pushbutton 28-TSOP
IC VOICE REC/PLAY 1MIN 28TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD2560E | 144546-ISD2560E | ISD2560E | ISD2560E | ISD2560E |
| Product Name | Interface Transceiver IC | Interface - Interface - Voice Record and Playback - ISD2560E | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Voice Record and Playback | Interface - Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5 V ~ 5.5 V | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |