Nuvoton Technology Corp. America Interface Transceiver IC ISD2548P

Description
IC VOICE REC/PLAY 48SEC 28DIP Product overview: ISD2548P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2548P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PLAY 48SEC 28DIP Product overview: ISD2548P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2548P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
733-ISD2548P
Interface Transceiver IC 733-ISD2548P
IC VOICE REC/PLAY 48SEC 28DIP Product overview: ISD2548P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2548P can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 48SEC 28DIP Product overview: ISD2548P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2548P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD2548P - 875529-ISD2548P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD2548P
875529-ISD2548P
Interface - Interface - Voice Record and Playback - ISD2548P 875529-ISD2548P
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 875529-ISD2548P Series: ChipCorder® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Voice Record/Playback IC Multiple Message 48 Sec Pushbutton 28-DIP Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 875529-ISD2548P
Series: ChipCorder®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Voice Record/Playback IC Multiple Message 48 Sec Pushbutton 28-DIP
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD2548P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD2548P
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD2548P
IC VOICE REC/PLAY 48SEC 28DIP

IC VOICE REC/PLAY 48SEC 28DIP

Supplier's Site
Interface - Voice Record and Playback - ISD2548P - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD2548P
Interface - Voice Record and Playback ISD2548P
IC VOICE REC/PLAY 48SEC 28DIP

IC VOICE REC/PLAY 48SEC 28DIP

Supplier's Site Datasheet
Voice Record and Playback - ISD2548P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD2548P
Voice Record and Playback ISD2548P
Voice Record/Playback IC Multiple Message 48 Sec Pushbutton 28-DIP

Voice Record/Playback IC Multiple Message 48 Sec Pushbutton 28-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD2548P 875529-ISD2548P ISD2548P ISD2548P ISD2548P
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD2548P Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback Voice Record and Playback
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 4.5 V ~ 6.5 V Other Other; 4.5 V ~ 6.5 V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9948KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C65631-56LTXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers