IC VOICE REC/PLAY 64SEC 32QFN Product overview: ISD2360YYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2360YYI can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 874129-ISD2360YYI
Series: ChipCorder®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voice Record/Playback IC Single Message 64 Sec SPI 32-QFN (5x5)
Package: 32-WFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Oscillator Type: Internal
Family Name: ISD2360
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Voice Record/Playback IC Single Message 64 Sec SPI 32-QFN (5x5)
IC VOICE REC/PLAY 64SEC 32QFN
IC VOICE REC/PLAY 64SEC 32QFN
IC VOICE REC/PLAY 64SEC 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD2360YYI | 874129-ISD2360YYI | ISD2360YYI | ISD2360YYI | ISD2360YYI | ISD2360YYI |
| Product Name | Interface Transceiver IC | Interface - Interface - Voice Record and Playback - ISD2360YYI | Voice Record and Playback | Interface - Voice Record and Playback | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |