IC VOICE REC/PLAY 64SEC 16SOP Product overview: ISD2360SYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2360SYI can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777259-ISD2360SYI
Series: ChipCorder
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Volume Control
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.4 V ~ 5.5 V
Input Signal: SPI
Output Signal: PWM Speaker Output, SPI
Interface: SPI
Oscillator Type: Internal
Family Name: ISD2360
Duration: 64 Sec
Sampling Frequency: 4 ~ 32kHz
Messaging: Single
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Voice Record/Playback IC Single Message 64 Sec SPI 16-SOP
IC VOICE REC/PLAY 64SEC 16SOP
IC VOICE REC/PLAY 64SEC 16SOP
IC VOICE REC/PLAY 64SEC 16SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD2360SYI | 777259-ISD2360SYI | ISD2360SYI | ISD2360SYI | ISD2360SYI | ISD2360SYI |
| Product Name | Interface Transceiver IC | Interface - Interface - Voice Record and Playback - ISD2360SYI | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Voice Record and Playback | Interface - Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other | Other; 2.4 V ~ 5.5 V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |