Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777258-ISD2115AYYIR
Series: ChipCorder
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Volume Control
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Signal: SPI
Output Signal: PWM Speaker Output, SPI
Interface: SPI
Oscillator Type: Internal
Family Name: ISD2115
Duration: 15 Sec
Sampling Frequency: 4 ~ 32kHz
Messaging: Single
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
ECCN: EAR99
Country of Origin: Taiwan
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 15SEC 20QFN Product overview: ISD2115AYYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2115AYYIR can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 15SEC 20QFN
IC VOICE REC/PLAY 15SEC 20QFN
Voice Record/Playback IC Single Message 15 Sec SPI 20-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 777258-ISD2115AYYIR | 733-ISD2115AYYIR | ISD2115AYYIR | ISD2115AYYIR | ISD2115AYYIR |
| Product Name | Interface - Interface - Voice Record and Playback - ISD2115AYYIR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback | Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.7 V ~ 3.6 V | Other; 2.7 V ~ 3.6 V | Other | Other; 2.7 V ~ 3.6 V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |