Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD2115AYYI ISD2115AYYI

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 140990-ISD2115AYYI Features: Volume Control Mounting: SMD (SMT) Input Signal: SPI Output Signal: PWM Speaker Output, SPI Duration: 15 Sec Sampling Frequency: 4 to 32kHz Messaging: Single Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 140990-ISD2115AYYI Features: Volume Control Mounting: SMD (SMT) Input Signal: SPI Output Signal: PWM Speaker Output, SPI Duration: 15 Sec Sampling Frequency: 4 to 32kHz Messaging: Single Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD2115AYYI - 140990-ISD2115AYYI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD2115AYYI
140990-ISD2115AYYI
Interface - Interface - Voice Record and Playback - ISD2115AYYI 140990-ISD2115AYYI
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 140990-ISD2115AYYI Features: Volume Control Mounting: SMD (SMT) Input Signal: SPI Output Signal: PWM Speaker Output, SPI Duration: 15 Sec Sampling Frequency: 4 to 32kHz Messaging: Single Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 140990-ISD2115AYYI
Features: Volume Control
Mounting: SMD (SMT)
Input Signal: SPI
Output Signal: PWM Speaker Output, SPI
Duration: 15 Sec
Sampling Frequency: 4 to 32kHz
Messaging: Single
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
733-ISD2115AYYI
Interface Transceiver IC 733-ISD2115AYYI
IC VOICE REC/PLAY 15SEC 20QFN Product overview: ISD2115AYYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2115AYYI can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 15SEC 20QFN Product overview: ISD2115AYYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2115AYYI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voice Record and Playback - ISD2115AYYI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD2115AYYI
Voice Record and Playback ISD2115AYYI
Voice Record/Playback IC Single Message 15 Sec SPI 20-QFN (4x4)

Voice Record/Playback IC Single Message 15 Sec SPI 20-QFN (4x4)

Buy Now
Interface - Voice Record and Playback - ISD2115AYYI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD2115AYYI
Interface - Voice Record and Playback ISD2115AYYI
IC VOICE REC/PLAY 15SEC 20QFN

IC VOICE REC/PLAY 15SEC 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD2115AYYI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD2115AYYI
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD2115AYYI
IC VOICE REC/PLAY 15SEC 20QFN

IC VOICE REC/PLAY 15SEC 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 140990-ISD2115AYYI 733-ISD2115AYYI ISD2115AYYI ISD2115AYYI ISD2115AYYI
Product Name Interface - Interface - Voice Record and Playback - ISD2115AYYI Interface Transceiver IC Voice Record and Playback Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback
Supply Voltage Other; 2.7 V ~ 3.6 V Other; 2.7 V ~ 3.6 V Other; 2.7 V ~ 3.6 V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 20-QFN (4x4) Tray 20-WFQFN Exposed Pad
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers