Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD1806SY ISD1806SY

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 875525-ISD1806SY Series: ChipCorder® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Voice Record/Playback IC Single Message 6 ~ 12 Sec Pushbutton 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 875525-ISD1806SY Series: ChipCorder® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Voice Record/Playback IC Single Message 6 ~ 12 Sec Pushbutton 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD1806SY - 875525-ISD1806SY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD1806SY
875525-ISD1806SY
Interface - Interface - Voice Record and Playback - ISD1806SY 875525-ISD1806SY
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 875525-ISD1806SY Series: ChipCorder® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Voice Record/Playback IC Single Message 6 ~ 12 Sec Pushbutton 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Oscillator Type: Internal/External Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 875525-ISD1806SY
Series: ChipCorder®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Voice Record/Playback IC Single Message 6 ~ 12 Sec Pushbutton 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD1806SY
Interface Transceiver IC 733-ISD1806SY
IC VOICE REC/PLAY 12SEC 28SOIC Product overview: ISD1806SY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1806SY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 12SEC 28SOIC Product overview: ISD1806SY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1806SY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Voice Record and Playback - ISD1806SY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1806SY
Interface - Voice Record and Playback ISD1806SY
IC VOICE REC/PLAY 12SEC 28SOIC

IC VOICE REC/PLAY 12SEC 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1806SY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1806SY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1806SY
IC VOICE REC/PLAY 12SEC 28SOIC

IC VOICE REC/PLAY 12SEC 28SOIC

Supplier's Site
Voice Record and Playback - ISD1806SY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1806SY
Voice Record and Playback ISD1806SY
Voice Record/Playback IC Single Message 6 ~ 12 Sec Pushbutton 28-SOIC

Voice Record/Playback IC Single Message 6 ~ 12 Sec Pushbutton 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 875525-ISD1806SY 733-ISD1806SY ISD1806SY ISD1806SY ISD1806SY
Product Name Interface - Interface - Voice Record and Playback - ISD1806SY Interface Transceiver IC Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 28-SOIC Tube SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899631P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details