Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD1790SY ISD1790SY

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 138961-ISD1790SY Features: Automatic Gain Control, Volume Control Mounting: SMD (SMT) Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 60 to 180 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 138961-ISD1790SY Features: Automatic Gain Control, Volume Control Mounting: SMD (SMT) Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 60 to 180 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD1790SY - 138961-ISD1790SY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD1790SY
138961-ISD1790SY
Interface - Interface - Voice Record and Playback - ISD1790SY 138961-ISD1790SY
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 138961-ISD1790SY Features: Automatic Gain Control, Volume Control Mounting: SMD (SMT) Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 60 to 180 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 138961-ISD1790SY
Features: Automatic Gain Control, Volume Control
Mounting: SMD (SMT)
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Duration: 60 to 180 Sec
Sampling Frequency: 4 to 12kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD1790SY
Interface Transceiver IC 733-ISD1790SY
IC VOICE REC/PLAY 180SEC 28SOIC Product overview: ISD1790SY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1790SY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 180SEC 28SOIC Product overview: ISD1790SY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1790SY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1790SY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1790SY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1790SY
IC VOICE REC/PLAY 180SEC 28SOIC

IC VOICE REC/PLAY 180SEC 28SOIC

Supplier's Site
Voice Record and Playback - ISD1790SY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1790SY
Voice Record and Playback ISD1790SY
Voice Record/Playback IC Multiple Message 60 ~ 180 Sec Pushbutton, SPI 28-SOIC

Voice Record/Playback IC Multiple Message 60 ~ 180 Sec Pushbutton, SPI 28-SOIC

Buy Now Datasheet
Interface - Voice Record and Playback - ISD1790SY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1790SY
Interface - Voice Record and Playback ISD1790SY
IC VOICE REC/PLAY 180SEC 28SOIC

IC VOICE REC/PLAY 180SEC 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 138961-ISD1790SY 733-ISD1790SY ISD1790SY ISD1790SY ISD1790SY
Product Name Interface - Interface - Voice Record and Playback - ISD1790SY Interface Transceiver IC Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback Interface - Voice Record and Playback
Supply Voltage Other; 2.4 V ~ 5.5 V Other; 2.4 V ~ 5.5 V Other Other; 2.4 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 28-SOIC Tube SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1460946 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
RF Front End (LNA + PA) - SE2436L - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details