Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD1740PY ISD1740PY

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189421-ISD1740PY Mounting Style: Through Hole Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton, SPI Duration: 26 ~ 80 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Multiple Categories: Integrated Circuits Supplier Device Package: 28-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.winbond.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189421-ISD1740PY Mounting Style: Through Hole Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton, SPI Duration: 26 ~ 80 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Multiple Categories: Integrated Circuits Supplier Device Package: 28-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.winbond.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD1740PY - 1189421-ISD1740PY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD1740PY
1189421-ISD1740PY
Interface - Interface - Voice Record and Playback - ISD1740PY 1189421-ISD1740PY
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1189421-ISD1740PY Mounting Style: Through Hole Features: Automatic Gain Control, Volume Control Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton, SPI Duration: 26 ~ 80 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Multiple Categories: Integrated Circuits Supplier Device Package: 28-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.winbond.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1189421-ISD1740PY
Mounting Style: Through Hole
Features: Automatic Gain Control, Volume Control
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Interface: Pushbutton, SPI
Duration: 26 ~ 80 Sec
Sampling Frequency: 4 ~ 12kHz
Messaging: Multiple
Categories: Integrated Circuits
Supplier Device Package: 28-DIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
733-ISD1740PY
Interface Transceiver IC 733-ISD1740PY
IC VOICE REC/PLAY 80SEC 28DIP Product overview: ISD1740PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1740PY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 80SEC 28DIP Product overview: ISD1740PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1740PY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Voice Record and Playback - ISD1740PY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1740PY
Interface - Voice Record and Playback ISD1740PY
IC VOICE REC/PLAY 80SEC 28DIP

IC VOICE REC/PLAY 80SEC 28DIP

Supplier's Site Datasheet
Voice Record and Playback - ISD1740PY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1740PY
Voice Record and Playback ISD1740PY
Voice Record/Playback IC Multiple Message 26 ~ 80 Sec Pushbutton, SPI 28-DIP

Voice Record/Playback IC Multiple Message 26 ~ 80 Sec Pushbutton, SPI 28-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1740PY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1740PY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1740PY
IC VOICE REC/PLAY 80SEC 28DIP

IC VOICE REC/PLAY 80SEC 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1189421-ISD1740PY 733-ISD1740PY ISD1740PY ISD1740PY ISD1740PY
Product Name Interface - Interface - Voice Record and Playback - ISD1740PY Interface Transceiver IC Interface - Voice Record and Playback Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 2.4V ~ 5.5V Other; 2.4 V ~ 5.5 V Other; 2.4 V ~ 5.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers