Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD1730SYR ISD1730SYR

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 114381-ISD1730SYR Features: Automatic Gain Control, Volume Control Mounting: SMD (SMT) Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 20 to 60 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 114381-ISD1730SYR Features: Automatic Gain Control, Volume Control Mounting: SMD (SMT) Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 20 to 60 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD1730SYR - 114381-ISD1730SYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD1730SYR
114381-ISD1730SYR
Interface - Interface - Voice Record and Playback - ISD1730SYR 114381-ISD1730SYR
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 114381-ISD1730SYR Features: Automatic Gain Control, Volume Control Mounting: SMD (SMT) Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 20 to 60 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 114381-ISD1730SYR
Features: Automatic Gain Control, Volume Control
Mounting: SMD (SMT)
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Duration: 20 to 60 Sec
Sampling Frequency: 4 to 12kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD1730SYR
Interface Transceiver IC 733-ISD1730SYR
IC VOICE REC/PLAY 60SEC 28SOIC Product overview: ISD1730SYR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1730SYR can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 60SEC 28SOIC Product overview: ISD1730SYR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1730SYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Voice Record and Playback - ISD1730SYR - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1730SYR
Interface - Voice Record and Playback ISD1730SYR
IC VOICE REC/PLAY 60SEC 28SOIC

IC VOICE REC/PLAY 60SEC 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1730SYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1730SYR
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1730SYR
IC VOICE REC/PLAY 60SEC 28SOIC

IC VOICE REC/PLAY 60SEC 28SOIC

Supplier's Site
Voice Record and Playback - ISD1730SYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1730SYR
Voice Record and Playback ISD1730SYR
Voice Record/Playback IC Multiple Message 20 ~ 60 Sec Pushbutton, SPI 28-SOIC

Voice Record/Playback IC Multiple Message 20 ~ 60 Sec Pushbutton, SPI 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 114381-ISD1730SYR 733-ISD1730SYR ISD1730SYR ISD1730SYR ISD1730SYR
Product Name Interface - Interface - Voice Record and Playback - ISD1730SYR Interface Transceiver IC Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback
Supply Voltage Other; 2.4 V ~ 5.5 V Other; 2.4 V ~ 5.5 V Other Other; 2.4 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 28-SOIC Tape & Reel (TR) SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CG8354AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers