Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 120235-ISD1730PY
Features: Automatic Gain Control, Volume Control
Mounting: Through Hole
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Duration: 20 to 60 Sec
Sampling Frequency: 4 to 12kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-DIP
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC VOICE REC/PLAY 60SEC 28DIP Product overview: ISD1730PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1730PY can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 60SEC 28DIP
Voice Record/Playback IC Multiple Message 20 ~ 60 Sec Pushbutton, SPI 28-DIP
IC VOICE REC/PLAY 60SEC 28DIP
IC VOICE REC/PLAY 60SEC 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 120235-ISD1730PY | 733-ISD1730PY | ISD1730PY | ISD1730PY | ISD1730PY | ISD1730PY |
| Product Name | Interface - Interface - Voice Record and Playback - ISD1730PY | Interface Transceiver IC | Voice Record and Playback | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback |
| Supply Voltage | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 28-DIP | Tube | DIP; 28-DIP (0.600", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | ||
| Device Type | Transceiver | Sensor Interface | Sensor Interface |