Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD17240PY ISD17240PY

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 139106-ISD17240PY Features: Automatic Gain Control, Volume Control Mounting: Through Hole Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 160 to 480 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 139106-ISD17240PY Features: Automatic Gain Control, Volume Control Mounting: Through Hole Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 160 to 480 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD17240PY - 139106-ISD17240PY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD17240PY
139106-ISD17240PY
Interface - Interface - Voice Record and Playback - ISD17240PY 139106-ISD17240PY
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 139106-ISD17240PY Features: Automatic Gain Control, Volume Control Mounting: Through Hole Input Signal: Analog - Single Ended, Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Duration: 160 to 480 Sec Sampling Frequency: 4 to 12kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 139106-ISD17240PY
Features: Automatic Gain Control, Volume Control
Mounting: Through Hole
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Duration: 160 to 480 Sec
Sampling Frequency: 4 to 12kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-DIP
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD17240PY
Interface Transceiver IC 733-ISD17240PY
IC VOICE REC/PLAY 480SEC 28DIP Product overview: ISD17240PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD17240PY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 480SEC 28DIP Product overview: ISD17240PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD17240PY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voice Record and Playback - ISD17240PY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD17240PY
Voice Record and Playback ISD17240PY
Voice Record/Playback IC Multiple Message 160 ~ 480 Sec Pushbutton, SPI 28-DIP

Voice Record/Playback IC Multiple Message 160 ~ 480 Sec Pushbutton, SPI 28-DIP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD17240PY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD17240PY
Interface - Voice Record and Playback ISD17240PY
IC VOICE REC/PLAY 480SEC 28DIP

IC VOICE REC/PLAY 480SEC 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD17240PY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD17240PY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD17240PY
IC VOICE REC/PLAY 480SEC 28DIP

IC VOICE REC/PLAY 480SEC 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 139106-ISD17240PY 733-ISD17240PY ISD17240PY ISD17240PY ISD17240PY
Product Name Interface - Interface - Voice Record and Playback - ISD17240PY Interface Transceiver IC Voice Record and Playback Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback
Supply Voltage Other; 2.4 V ~ 5.5 V Other; 2.4 V ~ 5.5 V Other; 2.4 V ~ 5.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-DIP Tube DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers