Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 921756-ISD17150PY
Series: ChipCorder®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Voice Record/Playback IC Multiple Message 33 ~ 100 Sec Pushbutton, SPI 28-DIP
Package: 28-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Oscillator Type: Internal
Family Name: ISD17150
Categories: Integrated Circuits (ICs)
Case / Package: 28-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VOICE REC/PLAY 100SEC 28DIP Product overview: ISD17150PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD17150PY can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 33 ~ 100 Sec Pushbutton, SPI 28-DIP
IC VOICE REC/PLAY 100SEC 28DIP
IC VOICE REC/PLAY 100SEC 28DIP
IC VOICE REC/PLAY 100SEC 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 921756-ISD17150PY | 733-ISD17150PY | ISD17150PY | ISD17150PY | ISD17150PY | ISD17150PY |
| Product Name | Interface - Interface - Voice Record and Playback - ISD17150PY | Interface Transceiver IC | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback | Voice Record and Playback |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 28-DIP | Tube | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600", 15.24mm) | ||
| Device Type | Transceiver | Sensor Interface | Sensor Interface |