Win Source Part Number: 1186365-ISD17120SYR
Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback
Series: ChipCorder®
Features: Automatic Gain Control, Volume Control
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Interface: Pushbutton, SPI
Oscillator Type: Internal
Duration: 80 ~ 240 Sec
Sampling Frequency: 4 ~ 12kHz
Messaging: Multiple
Voltage - Supply: 2.4 V ~ 5.5 V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nuvoton Technology Corporation
Other Names: I17120SYR
Base Product Number: ISD17120
IC VOICE REC/PLAY 240SEC 28SOIC Product overview: ISD17120SYR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD17120SYR can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 240SEC 28SOIC
Voice Record/Playback IC Multiple Message 80 ~ 240 Sec Pushbutton, SPI 28-SOIC
IC VOICE REC/PLAY 240SEC 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1186365-ISD17120SYR | 733-ISD17120SYR | ISD17120SYR | ISD17120SYR | ISD17120SYR |
| Product Name | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface Transceiver IC | Interface - Voice Record and Playback | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |