Nuvoton Technology Corp. America Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1616BSYI01

Description
IC VOICE REC/PLAY 30SEC 16SOIC
Datasheet
Description
IC VOICE REC/PLAY 30SEC 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1616BSYI01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1616BSYI01
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1616BSYI01
IC VOICE REC/PLAY 30SEC 16SOIC

IC VOICE REC/PLAY 30SEC 16SOIC

Supplier's Site
Voice Record and Playback - ISD1616BSYI01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1616BSYI01
Voice Record and Playback ISD1616BSYI01
Voice Record/Playback IC Single Message 10.6 ~ 30 Sec Pushbutton 16-SOIC

Voice Record/Playback IC Single Message 10.6 ~ 30 Sec Pushbutton 16-SOIC

Buy Now Datasheet
Interface - Voice Record and Playback - ISD1616BSYI01 - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1616BSYI01
Interface - Voice Record and Playback ISD1616BSYI01
IC VOICE REC/PLAY 30SEC 16SOIC

IC VOICE REC/PLAY 30SEC 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISD1616BSYI01 ISD1616BSYI01 ISD1616BSYI01
Product Name Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback Interface - Voice Record and Playback
Device Type Sensor Interface Sensor Interface
Supply Voltage Other Other; 2.4 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Power Switch ICs - 2580780 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
 - 74AHC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details