Nuvoton Technology Corp. America Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1616BPIY

Description
Win Source Part Number: 1065846-ISD1616BPIY Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback Series: ChipCorder® Features: Automatic Gain Control Package: Tube Standard Package: 30 Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Duration: 10.6 ~ 30 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Single Voltage - Supply: 2.4 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065846-ISD1616BPIY Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback Series: ChipCorder® Features: Automatic Gain Control Package: Tube Standard Package: 30 Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Duration: 10.6 ~ 30 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Single Voltage - Supply: 2.4 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Voice Record and Playback - 1065846-ISD1616BPIY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Voice Record and Playback
1065846-ISD1616BPIY
Integrated Circuits (ICs) - Interface - Voice Record and Playback 1065846-ISD1616BPIY
Win Source Part Number: 1065846-ISD1616BPIY Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback Series: ChipCorder® Features: Automatic Gain Control Package: Tube Standard Package: 30 Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Duration: 10.6 ~ 30 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Single Voltage - Supply: 2.4 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete

Win Source Part Number: 1065846-ISD1616BPIY
Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback
Series: ChipCorder®
Features: Automatic Gain Control
Package: Tube
Standard Package: 30
Input Signal: Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Interface: Pushbutton
Oscillator Type: Internal
Duration: 10.6 ~ 30 Sec
Sampling Frequency: 4 ~ 12kHz
Messaging: Single
Voltage - Supply: 2.4 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nuvoton Technology Corporation
Product Status: Obsolete

Buy Now Datasheet
Voice Record and Playback - ISD1616BPIY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1616BPIY
Voice Record and Playback ISD1616BPIY
Voice Record/Playback IC Single Message 10.6 ~ 30 Sec Pushbutton 16-DIP

Voice Record/Playback IC Single Message 10.6 ~ 30 Sec Pushbutton 16-DIP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD1616BPIY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1616BPIY
Interface - Voice Record and Playback ISD1616BPIY
IC VOICE REC/PLAY 30SEC 16DIP

IC VOICE REC/PLAY 30SEC 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1065846-ISD1616BPIY ISD1616BPIY ISD1616BPIY
Product Name Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback Interface - Voice Record and Playback
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 2.4 V ~ 5.5 V Other; 2.4 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Control Communications - CY7C53150-20AXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details