Nuvoton Technology Corp. America Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1612BPY01

Description
Win Source Part Number: 1065844-ISD1612BPY01 Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback Series: ChipCorder® Features: Automatic Gain Control Package: Tube Standard Package: 30 Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Duration: 8 ~ 24 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Single Voltage - Supply: 2.4 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065844-ISD1612BPY01 Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback Series: ChipCorder® Features: Automatic Gain Control Package: Tube Standard Package: 30 Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Duration: 8 ~ 24 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Single Voltage - Supply: 2.4 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Voice Record and Playback - 1065844-ISD1612BPY01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Voice Record and Playback
1065844-ISD1612BPY01
Integrated Circuits (ICs) - Interface - Voice Record and Playback 1065844-ISD1612BPY01
Win Source Part Number: 1065844-ISD1612BPY01 Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback Series: ChipCorder® Features: Automatic Gain Control Package: Tube Standard Package: 30 Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Duration: 8 ~ 24 Sec Sampling Frequency: 4 ~ 12kHz Messaging: Single Voltage - Supply: 2.4 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nuvoton Technology Corporation Product Status: Obsolete

Win Source Part Number: 1065844-ISD1612BPY01
Category: Integrated Circuits (ICs)>Interface - Voice Record and Playback
Series: ChipCorder®
Features: Automatic Gain Control
Package: Tube
Standard Package: 30
Input Signal: Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Interface: Pushbutton
Oscillator Type: Internal
Duration: 8 ~ 24 Sec
Sampling Frequency: 4 ~ 12kHz
Messaging: Single
Voltage - Supply: 2.4 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nuvoton Technology Corporation
Product Status: Obsolete

Buy Now Datasheet
Voice Record and Playback - ISD1612BPY01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1612BPY01
Voice Record and Playback ISD1612BPY01
Voice Record/Playback IC Single Message 8 ~ 24 Sec Pushbutton 16-DIP

Voice Record/Playback IC Single Message 8 ~ 24 Sec Pushbutton 16-DIP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD1612BPY01 - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1612BPY01
Interface - Voice Record and Playback ISD1612BPY01
IC VOICE REC/PLAY 24SEC 16DIP

IC VOICE REC/PLAY 24SEC 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1065844-ISD1612BPY01 ISD1612BPY01 ISD1612BPY01
Product Name Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback Interface - Voice Record and Playback
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 2.4 V ~ 5.5 V Other; 2.4 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1092815-SI32171-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers