Nuvoton Technology Corp. America Integrated Circuits (ICs) Interface Voice Record and Playback ISD1610BSYI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Nuvoton Technology Corporation Category: Integrated Circuits (ICs) Interface Voice Record and Playback Series: ChipCorder® Package: Tube Product Status: Active Interface: Pushbutton Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Nuvoton Technology Corporation Category: Integrated Circuits (ICs) Interface Voice Record and Playback Series: ChipCorder® Package: Tube Product Status: Active Interface: Pushbutton Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Voice Record and Playback -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Voice Record and Playback
Integrated Circuits (ICs) Interface Voice Record and Playback
Alternative Parts (Cross-Reference): Cross Manufacturer: Nuvoton Technology Corporation Category: Integrated Circuits (ICs) Interface Voice Record and Playback Series: ChipCorder® Package: Tube Product Status: Active Interface: Pushbutton Input Signal: Microphone Output Signal: Analog - Single Ended, PWM Speaker Output Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Nuvoton Technology Corporation
Category: Integrated Circuits (ICs) Interface Voice Record and Playback
Series: ChipCorder®
Package: Tube
Product Status: Active
Interface: Pushbutton
Input Signal: Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD1610BSYI
Interface Transceiver IC 733-ISD1610BSYI
IC VOICE REC/PLAY 20SEC 16SOIC Product overview: ISD1610BSYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1610BSYI can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 20SEC 16SOIC Product overview: ISD1610BSYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1610BSYI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Voice Record and Playback - ISD1610BSYI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1610BSYI
Interface - Voice Record and Playback ISD1610BSYI
IC VOICE REC/PLAY 20SEC 16SOIC

IC VOICE REC/PLAY 20SEC 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1610BSYI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1610BSYI
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1610BSYI
IC VOICE REC/PLAY 20SEC 16SOIC

IC VOICE REC/PLAY 20SEC 16SOIC

Supplier's Site
Voice Record and Playback - ISD1610BSYI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1610BSYI
Voice Record and Playback ISD1610BSYI
Voice Record/Playback IC Single Message 6.6 ~ 20 Sec Pushbutton 16-SOIC

Voice Record/Playback IC Single Message 6.6 ~ 20 Sec Pushbutton 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD1610BSYI ISD1610BSYI ISD1610BSYI ISD1610BSYI
Product Name Integrated Circuits (ICs) Interface Voice Record and Playback Interface Transceiver IC Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 2.4 V ~ 5.5 V Other Other; 2.4 V ~ 5.5 V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details