Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD1420SI ISD1420SI

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777253-ISD1420SI Series: ChipCorder Operating Temperature Range: -40°C ~ 85°C (TA) Features: Automatic Gain Control Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Part Status: Obsolete(EOL) Family Name: ISD1420 Duration: 20 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.6kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ISD1420PI; ISD1420SYI; ISD1420SYIR; ISD1730SI; Introduction Date: June 21, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777253-ISD1420SI Series: ChipCorder Operating Temperature Range: -40°C ~ 85°C (TA) Features: Automatic Gain Control Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Part Status: Obsolete(EOL) Family Name: ISD1420 Duration: 20 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.6kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ISD1420PI; ISD1420SYI; ISD1420SYIR; ISD1730SI; Introduction Date: June 21, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD1420SI - 777253-ISD1420SI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD1420SI
777253-ISD1420SI
Interface - Interface - Voice Record and Playback - ISD1420SI 777253-ISD1420SI
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777253-ISD1420SI Series: ChipCorder Operating Temperature Range: -40°C ~ 85°C (TA) Features: Automatic Gain Control Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Part Status: Obsolete(EOL) Family Name: ISD1420 Duration: 20 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.6kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ISD1420PI; ISD1420SYI; ISD1420SYIR; ISD1730SI; Introduction Date: June 21, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777253-ISD1420SI
Series: ChipCorder
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Automatic Gain Control
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input Signal: Analog - Single Ended, Microphone
Output Signal: PWM Speaker Output
Interface: Pushbutton
Oscillator Type: Internal
Part Status: Obsolete(EOL)
Family Name: ISD1420
Duration: 20 Sec
Sampling Frequency: 6.4kHz
Filter Pass Band: 2.6kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ISD1420PI; ISD1420SYI; ISD1420SYIR; ISD1730SI;
Introduction Date: June 21, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD1420SI
Interface Transceiver IC 733-ISD1420SI
IC VOICE REC/PLAY 20SEC 28SOIC Product overview: ISD1420SI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1420SI can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 20SEC 28SOIC Product overview: ISD1420SI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1420SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1420SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1420SI
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1420SI
IC VOICE REC/PLAY 20SEC 28SOIC

IC VOICE REC/PLAY 20SEC 28SOIC

Supplier's Site
Interface - Voice Record and Playback - ISD1420SI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1420SI
Interface - Voice Record and Playback ISD1420SI
IC VOICE REC/PLAY 20SEC 28SOIC

IC VOICE REC/PLAY 20SEC 28SOIC

Supplier's Site Datasheet
Voice Record and Playback - ISD1420SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1420SI
Voice Record and Playback ISD1420SI
Voice Record/Playback IC Multiple Message 20 Sec Pushbutton 28-SOIC

Voice Record/Playback IC Multiple Message 20 Sec Pushbutton 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 777253-ISD1420SI 733-ISD1420SI ISD1420SI ISD1420SI ISD1420SI
Product Name Interface - Interface - Voice Record and Playback - ISD1420SI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback Voice Record and Playback
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5 V ~ 5.5 V Other Other; 4.5 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32177-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32IPWRG4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers