IC VOICE REC/PLAY 20SEC 28DIP
IC VOICE REC/PLAY 20SEC 28DIP
Voice Record/Playback IC Multiple Message 20 Sec Pushbutton 28-PDIP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISD1420PI | ISD1420PI | ISD1420PI |
| Product Name | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback | Voice Record and Playback |
| Device Type | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other | Other; 4.5 V ~ 5.5 V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |