Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 140023-ISD1416P
Features: Automatic Gain Control
Mounting: Through Hole
Input Signal: Analog - Single Ended, Microphone
Output Signal: PWM Speaker Output
Duration: 16 Sec
Sampling Frequency: 8kHz
Filter Pass Band: 3.3kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 16SEC 28DIP Product overview: ISD1416P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1416P can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 16 Sec Pushbutton 28-PDIP
IC VOICE REC/PLAY 16SEC 28DIP
IC VOICE REC/PLAY 16SEC 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 140023-ISD1416P | 733-ISD1416P | ISD1416P | ISD1416P | ISD1416P |
| Product Name | Interface - Interface - Voice Record and Playback - ISD1416P | Interface Transceiver IC | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5 V ~ 5.5 V | Other; 4.5 V ~ 5.5 V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; PDIP; 28-PDIP | 28-DIP (0.600", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) |